G064124详情
Gennum G064124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
11.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
88
Min. permitted bending radius, stationary application/permanent installation
47
Nominal voltage U
750
Conductor category
Class 5 = flexible
G064124拓展信息








哦! 它是空的。