Gennum GO1555IXTE3
- 收藏
- 对比
GO1555IXTE3
965-GO1555IXTE3
VCO(压控振荡器)
--
大陆
立即发货

MINIATURE VCO, 1.485GHZ, 2.75V, PLL8, Frequency:1.485GHz, Supply Voltage Min:2.25V, Supply Voltage Max:2.75V, Digital IC Case:SMD, No. of Pins:8Pins, Operating Temperature Min:-40°C, Operating Temperature Max:85°C, Product Range:- RoHS Compliant:
1最小包装量--
添加到询价列表







哦! 它是空的。