GE Power Electronics Inc MW010CL
- 收藏
- 对比
MW010CL
1932-MW010CL
PMIC - 电源控制器,监视器
--
大陆
立即发货

DC-DC Regulated Power Supply Module
1最小包装量--
MW010CL详情
GE Power Electronics Inc MW010CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
6
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GE POWER ELECTRONICS INC
Package Description
,
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
SINGLE
终端形式
PIN/PEG
Reach合规守则
unknown
JESD-30代码
R-XSMA-P6
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
MW010CL拓展信息
Astrodyne TDI Power Supplies & EMI Filters
POWER SEMICONDUCTORS INC
Astrodyne TDI Power Supplies & EMI Filters
Astrodyne TDI Power Supplies & EMI Filters
Total Power International Inc
POWER SEMICONDUCTORS INC
Astrodyne TDI Power Supplies & EMI Filters
POWER SEMICONDUCTORS INC
Power Trends Inc
POWER SEMICONDUCTORS INC







哦! 它是空的。