GigaDevice GD25D10BT
- 收藏
- 对比
GD25D10BT
970-GD25D10BT
无类别的
--
大陆
立即发货

GD25D10BT datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25D10BT详情
GigaDevice GD25D10BT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Yellow
Outer diameter approx.
9.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
96
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GD25D10BT拓展信息







哦! 它是空的。