GigaDevice GD25Q16SCP
- 收藏
- 对比
GD25Q16SCP
970-GD25Q16SCP
无类别的
--
大陆
立即发货

GD25Q16SCP datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25Q16SCP详情
GigaDevice GD25Q16SCP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
305
Min. permitted bending radius, stationary application/permanent installation
153
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Screen over stranding element
None
Outer diameter approx.
30.5
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GD25Q16SCP拓展信息







哦! 它是空的。