GigaDevice GD25Q32CS1G
- 收藏
- 对比
GD25Q32CS1G
970-GD25Q32CS1G
无类别的
--
大陆
立即发货

GD25Q32CS1G datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25Q32CS1G详情
GigaDevice GD25Q32CS1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
17.2
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 2 = stranded
GD25Q32CS1G拓展信息







哦! 它是空的。