GigaDevice GD25Q40UIGR
- 收藏
- 对比
GD25Q40UIGR
970-GD25Q40UIGR
无类别的
--
大陆
立即发货

GD25Q40UIGR datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25Q40UIGR详情
GigaDevice GD25Q40UIGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E30
Colour outer sheath
Orange
Outer diameter approx.
25
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
GD25Q40UIGR拓展信息







哦! 它是空的。