GigaDevice GD25Q512OCPR
- 收藏
- 对比
GD25Q512OCPR
970-GD25Q512OCPR
无类别的
--
大陆
立即发货

GD25Q512OCPR datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25Q512OCPR详情
GigaDevice GD25Q512OCPR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
22.1
Core identification
Numbers
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
89
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
GD25Q512OCPR拓展信息







哦! 它是空的。