GigaDevice GD25VQ41BU1GR
- 收藏
- 对比
GD25VQ41BU1GR
970-GD25VQ41BU1GR
无类别的
--
大陆
立即发货

GD25VQ41BU1GR datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD25VQ41BU1GR详情
GigaDevice GD25VQ41BU1GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Purple
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
4.3
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
GD25VQ41BU1GR拓展信息







哦! 它是空的。