GigaDevice GD32107C-EVAC
- 收藏
- 对比
GD32107C-EVAC
970-GD32107C-EVAC
无类别的
--
大陆
立即发货

GD32107C-EVAC datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD32107C-EVAC详情
GigaDevice GD32107C-EVAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
53
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
6
Specification material outer sheath
Rubber - silicone rubber (SIR)
Outer diameter approx.
13.2
Colour outer sheath
Red
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
GD32107C-EVAC拓展信息







哦! 它是空的。