GigaDevice GD32F103-ZETB
- 收藏
- 对比
GD32F103-ZETB
970-GD32F103-ZETB
无类别的
--
大陆
立即发货

GD32F103-ZETB datasheet pdf and Unclassified product details from GigaDevice stock available at utmel
1最小包装量--
GD32F103-ZETB详情
GigaDevice GD32F103-ZETB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
1.1
Core identification
Colour
Nominal cross section conductor
0.14
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
300
Conductor category
Class 6 = very flexible
GD32F103-ZETB拓展信息







哦! 它是空的。