注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥66.200275
10
¥62.453089
100
¥58.91801
500
¥55.583027
1000
¥52.436819
GigaDevice GD32F205VKT6
- 收藏
- 对比
GD32F205VKT6
970-GD32F205VKT6
存储器
--
大陆
立即发货

120MHz 3072K Flash 256K SRAM up to 82 I/O
--最小包装量--
¥
总价: ¥
GD32F205VKT6详情
GigaDevice GD32F205VKT6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GD32F205VKT6
Manufacturer
GigaDevice Semiconductor (Beijing) Inc
Part Life Cycle Code
活跃
Risk Rank
5.72
Part Package Code
LQFP100
Reach合规守则
unknown
GD32F205VKT6拓展信息
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited






哦! 它是空的。