注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥61.786923
10
¥58.28955
100
¥54.990142
500
¥51.877493
1000
¥48.94103
GigaDevice GD32F407RET6
- 收藏
- 对比
GD32F407RET6
970-GD32F407RET6
存储器
--
大陆
立即发货

200MHz 512K Flash 128K SRAM up to 51 I/O
--最小包装量--
¥
总价: ¥
GD32F407RET6详情
GigaDevice GD32F407RET6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GD32F407RET6
Manufacturer
GigaDevice Semiconductor (Beijing) Inc
Part Life Cycle Code
活跃
Risk Rank
5.72
Part Package Code
LQFP64
Reach合规守则
unknown
GD32F407RET6拓展信息
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited
GigaDevice Semiconductor (HK) Limited






哦! 它是空的。