GD5F1GQ4RF9IG
GD5F1GQ4RF9IG

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

GigaDevice GD5F1GQ4RF9IG

  • 收藏
  • 对比

型号

GD5F1GQ4RF9IG

品牌

GigaDevice

utmel 编号

970-GD5F1GQ4RF9IG

商品类别

存储器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

1.8v 1Gb SPI NAND WSON8*6 package

起订量

1最小包装量--

添加到询价列表
GD5F1GQ4RF9IG
GD5F1GQ4RF9IG GigaDevice 1.8v 1Gb SPI NAND WSON8*6 package

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

GD5F1GQ4RF9IG详情

GigaDevice GD5F1GQ4RF9IG重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Permitted cable outer temperature after assembling without vibration

    -40 - 100

  • Material core insulation

    Other

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -30 - 90

  • Outer diameter approx.

    8.3

  • Screen over stranding element

    None

  • Core identification

    Numbers

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    Braiding

  • Nominal voltage U0

    300

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    63

  • Min. permitted bending radius, stationary application/permanent installation

    34

  • Nominal voltage U

    500

  • Material outer sheath

    Other

  • Conductor category

    Class 5 = flexible

0个相似型号

GD5F1GQ4RF9IG拓展信息

GD25Q80CTIG
GD25Q80CTIG

GigaDevice Semiconductor (HK) Limited

GD25LQ64CWIGR
GD25LQ64CWIGR

GigaDevice Semiconductor (HK) Limited

GD25Q16CTIG
GD25Q16CTIG

GigaDevice Semiconductor (HK) Limited

GD25Q16CTIGR
GD25Q16CTIGR

GigaDevice Semiconductor (HK) Limited

GD25Q16CSIG
GD25Q16CSIG

GigaDevice Semiconductor (HK) Limited

GD25Q16CSIGR
GD25Q16CSIGR

GigaDevice Semiconductor (HK) Limited

GD25LQ64CSIGR
GD25LQ64CSIGR

GigaDevice Semiconductor (HK) Limited

GD25Q64CSIG
GD25Q64CSIG

GigaDevice Semiconductor (HK) Limited

GD25Q20CTIGR
GD25Q20CTIGR

GigaDevice Semiconductor (HK) Limited

GD25Q80CTIGR
GD25Q80CTIGR

GigaDevice Semiconductor (HK) Limited

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z