000-01-51-162详情
Glenair 000-01-51-162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Description/Function
Molded plastic dust caps for metal shell Micro-D connectors
Unit Weight
0.356867 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
For Use With
Micro-D Connectors
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
D-Sub Connectors
Manufacturer Part Number
000-01-51-162
Part Life Cycle Code
Unknown
Ihs Manufacturer
GLENAIR INC
Risk Rank
8.3
系列
-
类型
Cap
定位的数量
51
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Cap (Cover), Dust
产品类别
D-Sub Tools & Hardware
产品
Accessories
产品类别
D-Sub Tools & Hardware
产品长度
29.82 mm
000-01-51-162拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。