000-01-69-163详情
Glenair 000-01-69-163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MWDM连接器
Filtered
-
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.082453 oz
Description/Function
Anti-Static Thermoplastic Dust Caps offer Protection to Micro-D Connectors
Manufacturer Part Number
000-01-69-163
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
类型
Anti-Static Dust Cap
Reach合规守则
compliant
连接器支持类型
连接器附件
产品
Accessories
长度
38.4 mm
000-01-69-163拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。