080-00-00-100详情
Glenair 080-00-00-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Filtered
-
For Use With
Rear Mounted Connectors
Rohs Code
有
Manufacturer Part Number
080-00-00-100
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.3
Manufacturer Series
080-00-00
类型
Jackpost Kit
子类别
D-Sub Connectors
Reach合规守则
compliant
产品类别
D-Sub Tools & Hardware
军用连接器配件名称
螺钉
产品
Hardware
相关军用规格
MIL-DTL-83513
产品类别
D-Sub Tools & Hardware
产品长度
12.4 mm
知识产权评级
-
080-00-00-100拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。