103-027-048详情
Glenair 103-027-048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
Manufacturer
Glenair
Brand
Glenair
类型
Expandable, Shielding
子类别
Wire & Cable Management
产品类别
Sleeves
产品
编织袖
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
103-027-048拓展信息








哦! 它是空的。