120-100-1-1-64BF详情
Glenair 120-100-1-1-64BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
PTFE, Polytetrafluoroethylene
本体材质
Composite
Contact Materials
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
终端
Crimp
连接器类型
Circular
类型
Flexible, Spiral Convoluted
性别
Receptacle
子类别
Wire & Cable Management
接头数量
6
产品类别
Conduit & Tubing
产品
Tubing
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
达到SVHC
无SVHC
120-100-1-1-64BF拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。