120-103-1-1-16BF详情
Glenair 120-103-1-1-16BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PTFE, Polytetrafluoroethylene
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
MouseReel
类型
Flexible, Spiral Convoluted
电阻
27 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品
带套管的卡套管
特征
-
产品类别
Thin Film Resistors - SMD
120-103-1-1-16BF拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。