120-103-1-1-28BK详情
Glenair 120-103-1-1-28BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Dimensions
CPS22
Terminal
导线引线
RoHS
有
Contact Current
10A
Actuator
Cylinder
Mounting
Panel
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
CPS22
类型
Switch
子类别
Wire & Cable Management
开关功能
ON-OFF
注意
-
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
背光颜色
RGB
知识产权评级
-
120-103-1-1-28BK拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。