120-113-09BS详情
Glenair 120-113-09BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
终端
Crimp
子类别
Wire & Cable Management
方向
Straight
接头数量
5
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
辐射硬化
无
120-113-09BS拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。