120-126-24Y详情
Glenair 120-126-24Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Copper
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
150
Mounting Styles
通孔
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
类型
SFP
子类别
I/O Connectors
终端样式
Solder
端口的数量
1 Port
产品类别
I/O Connectors
产品
Connectors
安装角
直角
特征
SFP cage
产品类别
I/O Connectors
120-126-24Y拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。