1301-789498详情
Glenair 1301-789498重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
NP0152C
Approvals
CE, CSA, UL, UR
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
2
转速/转速
3,600 RPM
相位
3
0个相似型号
1301-789498拓展信息








哦! 它是空的。