152-001-1-5详情
Glenair 152-001-1-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
N
Mounting Styles
电缆安装
Contact Materials
Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Tradename
HiPer 55116
系列
152
终端样式
Crimp
触点性别
Pin (Male)
配件类型
-
产品
Connectors
标准
DIN
152-001-1-5拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。