171-003-2S-6J5-36详情
Glenair 171-003-2S-6J5-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Product Style
板对板连接器
Termination Method
Crimp
Wire Size
26 AWG
Contact Materials
Copper Alloy
Cable Types
Hookup Wire
操作温度
-65 to 150 °C
连接器类型
2POS Micro D Subminiature
类型
Through Hole Sockets Headers
颜色
Yellow
性别
Receptacle
电缆长度
0.9144 m
产品类别
Through Hole Sockets Headers
171-003-2S-6J5-36拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。