177-504-2-5详情
Glenair 177-504-2-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
螺杆材料
Steel
Screw Plating
Passivated
Unit Weight
0.213083 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Filtered
-
For Use With
Rear Mounted Connectors Size 9 to 51
Manufacturer Part Number
177-504-2-5
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.01
Manufacturer Series
177-504-2
系列
Micro-D
包装
Bulk
类型
Jackpost
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
螺纹尺寸
2-56
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
长度
12.1 mm
177-504-2-5拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。