177-505-B-2-3详情
Glenair 177-505-B-2-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
RoHS
Non-Compliant
Unit Weight
0.192949 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
For Use With
Rear Mounted Connectors
Manufacturer Part Number
177-505-B-2-3
Part Life Cycle Code
活跃
Manufacturer Series
177-505
Risk Rank
5.16
Ihs Manufacturer
GLENAIR INC
系列
*
类型
Jackpost Kit
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
知识产权评级
-
177-505-B-2-3拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。