180-090-2详情
Glenair 180-090-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
MIL Type
MIL-DTL-38999 III
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
子类别
Circular Connectors
额定电流
-
线规
-
产品类别
军规圆形连接器
产品类别
军规圆形连接器
180-090-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。