180-132M06-9-4SA详情
Glenair 180-132M06-9-4SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
MIL Type
MIL-DTL-38999 III
Voltage, Rating
-
Unit Weight
0.812183 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
额定电流
-
线规
-
产品类别
军规圆形连接器
产品类别
军规圆形连接器
180-132M06-9-4SA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。