220-17E12-10SN详情
Glenair 220-17E12-10SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL
Manufacturer Part Number
220-17E12-10SN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.56
Manufacturer Series
22
连接器类型
圆形连接器
附加功能
POLARIZED, SEAL MATERIAL: FLUOROSILICONE RUBBER, CONTACT MATERIAL: NICKEL COPPER, PRESSURE RATE: 5000 PSI/345 BAR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
WATERPROOF
触头总数
10
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
220-17E12-10SN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。