240-021H-26P-MECAB-S详情
Glenair 240-021H-26P-MECAB-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Filtered
Filtered
Insulation Materials
High Grade Rigid Dielectric
Mounting Styles
PCB 安装
Voltage, Rating
500 VDC
定位的数量
26 Position
性别
Male / Female
额定电流
5 A
终端样式
焊杯
安装角
Straight
240-021H-26P-MECAB-S拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。