240-051-1H15MECAGB详情
Glenair 240-051-1H15MECAGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Connector A Gender
Male
Connector B Gender
Female
Connector End A
Micro-D D-Sub
Connector End B
Micro-D D-Sub
Contact Materials
Copper Alloy
Filtered
Filtered
Voltage, Rating
200 VDC
子类别
D-Sub Connectors
额定电流
7.5 A
产品类别
D-Sub Adapters & Gender Changers
外壳电镀
Nickel
240-051-1H15MECAGB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。