249-001-17-B详情
Glenair 249-001-17-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Wire Size
17 to 15, 17 AWG
Base/Housing Material
Polyamide
Contact Materials
Brass
Mounting
通孔
Manufacturer
Glenair
Brand
Glenair
性别
Receptacle
子类别
Circular Connectors
螺距
5.0800 mm
房屋颜色
Black
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
25.4 mm
249-001-17-B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。