249-001-21-H详情
Glenair 249-001-21-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
Manufacturer
Glenair
Brand
Glenair
子类别
Circular Connectors
深度
436
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
宽度
799
高度
1800
249-001-21-H拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。