249-003-801-17-C详情
Glenair 249-003-801-17-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-83528
For Use With
Mighty Mouse Jam Nut Receptacles
Manufacturer Part Number
249-003-801-17-C
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.68
Manufacturer Series
801
类型
O-Ring
连接器支持类型
连接器附件
产品
Accessories
达到SVHC
compliant
249-003-801-17-C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。