249-003-805-09-C详情
Glenair 249-003-805-09-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP43
Degree of protection (NEMA)
Other
Material quality
Other
Manufacturer
Glenair
Brand
Glenair
MIL Type
MIL-DTL-83528
For Use With
Mighty Mouse Jam Nut Receptacles
类型
O-Ring
子类别
Circular Connectors
深度
230
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
宽度
660
高度
1250
249-003-805-09-C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。