280-031S2H26MEG详情
Glenair 280-031S2H26MEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Dimensions
MSM22
Terminal
Faston
RoHS
有
Contact Current
100mA
Actuator
Cylinder
Mounting
Snap-in
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
MSM22
类型
Switch
子类别
D-Sub Connectors
开关功能
ON-OFF
注意
-
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
背光颜色
white
知识产权评级
-
280-031S2H26MEG拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。