280-047S4-8P8MEP详情
Glenair 280-047S4-8P8MEP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
铝合金
RoHS
N
Mounting Styles
Wire
Shell Sizes
4
Filtered
Unfiltered
Boardlocks
Without
Contact Materials
Copper Alloy
Insulation Materials
Thermoplastic
Maximum Operating Temperature
+ 200 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Tradename
HiPer-D
Unit Weight
2.567709 oz
系列
28
定位的数量
8 Position
行数
1 Row
性别
Female
触点类型
机加工触头
终端样式
Crimp
外壳电镀
Nickel
安装角
Straight
280-047S4-8P8MEP拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。