280-087S1S9MEN详情
Glenair 280-087S1S9MEN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
触点镀层
Gold Plated Contacts
Standard Frequency
60
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
Contact Materials
Copper Alloy
Manufacturer
Glenair
Brand
Glenair
包装
Bulk
类型
CLOCK OSCILLATOR
性别
Receptacle
子类别
D-Sub Connectors
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
280-087S1S9MEN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。