287-193S1S9MEN详情
Glenair 287-193S1S9MEN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
Standard Cable
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
操作温度
-65 to 165 °C
类型
TNC
性别
Plug
阻抗
50 Ohm
产品长度
34.5 mm
287-193S1S9MEN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。