注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3086.813535
10
¥2912.088243
100
¥2747.253054
500
¥2591.74817
1000
¥2445.045443
289-015-A详情
Glenair 289-015-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 5 Days
Unit Weight
0.196888 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
HiPer-D® Cable Connectors
Manufacturer Part Number
289-015-A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.11
操作温度
-65 to 200 °C
系列
HiPer-D®
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Jackscrew Kit
螺纹尺寸
4-40 Socket, 4-40 Screw
产品类别
D-Sub Tools & Hardware
特征
Hex Nut, Lock Washer
产品类别
D-Sub Tools & Hardware
289-015-A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。