289-015-D详情
Glenair 289-015-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
For Use With
HiPer-D Cable Connectors
Unit Weight
0.259097 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
HiPer-D® Cable Connectors
Manufacturer Part Number
289-015-D
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.13
系列
HiPer-D®
类型
Jack Post Kit
子类别
D-Sub Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
配件类型
Jackscrew Kit
螺纹尺寸
4-40 Socket, 4-40 Screw
产品类别
D-Sub Tools & Hardware
产品
Hardware
特征
Hex Nut, Lock Washer
产品类别
D-Sub Tools & Hardware
产品长度
12.7 mm
知识产权评级
-
289-015-D拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。