289T005ME3C-TSK详情
Glenair 289T005ME3C-TSK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
HiPer-D Series D Sub Connectors
Unit Weight
1.380658 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
289T005ME3CTSK
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.72
系列
*
类型
Low-Profile EMI Backshell
子类别
D-Sub Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
产品长度
44.7 mm
289T005ME3C-TSK拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。