289T005ME5DTSK详情
Glenair 289T005ME5DTSK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Pcd
Filtered
-
Rohs Code
有
Manufacturer Part Number
289T005ME5DTSK
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.65
Manufacturer Series
28
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
289T005ME5DTSK拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。