290-009G2278-5详情
Glenair 290-009G2278-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 II
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
For Use With
Shell Size 10
Manufacturer Part Number
290-009G2278-5
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
Manufacturer Series
290-009
类型
防尘盖
子类别
Circular Connectors
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
290-009G2278-5拓展信息








哦! 它是空的。