290-010S1002-4详情
Glenair 290-010S1002-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
材料
不锈钢
RoHS
Non-Compliant
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
Non Scope Proof Series 22 Receptacle Connectors
Manufacturer Part Number
290-010S1002-4
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
系列
290-010
类型
插座盖
颜色
Silver
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
10
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
290-010S1002-4拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。