290-016S1002-5详情
Glenair 290-016S1002-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
不锈钢
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
Scope Proof Series 22 Plug Connectors
Manufacturer Part Number
290-016S1002-5
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.7
系列
290-016
类型
插头盖
颜色
Silver
子类别
Circular Connectors
Reach合规守则
unknown
外壳尺寸-插入
10
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
290-016S1002-5拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。