290WS011-14详情
Glenair 290WS011-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Contact Finish Mating
未说明
Manufacturer Part Number
290WS011-14
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
Manufacturer Series
290WS011
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.40.20
子类别
Circular Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
14
Reach合规守则
compliant
触点性别
FEMALE-FEMALE
空壳
NO
耦合类型
THREADED
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
290WS011-14拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。