310HS001M17详情
Glenair 310HS001M17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.652216 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
310HS001M17
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.03
系列
310
子类别
Circular Connectors
Reach合规守则
compliant
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
310HS001M17拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。